The NPD2-100-550-K1-N is a 2-way power divider/combiner for frequencies from 0.1 to 0.55 GHz, with 50 Ω impedance, 0.5 dB maximum insertion loss, 1.2 maximum input and output VSWR, 20 dB minimum isolation, and 0.2 dB maximum amplitude balance. It handles up to 100 W average power as a divider and 10 W as a combiner, with phase balance within ±2°. The device features N female connectors, is mounted via four Φ4.4 mm through-holes, and measures 226 × 80 × 22 mm, weighing 1200 g. It operates from -35 to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-100-550-K1-N |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 100.00 to 550.00 MHz |
| Insertion Loss | 0.50 dB |