The NPD2-300-500 is a 2-way power divider/combiner designed for use between 0.3 and 0.5 GHz, with a maximum insertion loss of 0.3 dB, input and output VSWR of 1.2 max, and isolation of 20 dB min. It maintains an amplitude balance of 0.2 dB max and phase balance of ±2°, with 50 Ω impedance. The device handles up to 50 W average power as a divider and 5 W as a combiner. It features SMA female connectors, measures 85 × 50 × 14 mm, and is mounted via four 3.2 mm through-holes. The operating temperature range is -35 °C to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-300-500 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 300.00 to 500.00 MHz |
| Insertion Loss | 0.30 dB |