The NPD6-0-10000 is a 6-way resistive power divider designed for broadband applications from DC to 10 GHz, with a power handling rating of 0.5 W and a 50 Ω impedance. It features a maximum insertion loss of 16 ± 3.5 dB, a maximum VSWR of 1.7, and an amplitude balance of ±3.0 dB. The device is packaged in a housing measuring 80 × 40 × 12 mm with SMA female connectors and is mounted via two 2.8 mm through-holes. It operates across a temperature range of -40 °C to +85 °C.
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD6-0-10000 |
| Product Name | 6-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 6-Way |