The NPD8-1000-3000-30-S is an 8-way power divider/combiner operating from 1 to 3 GHz with a maximum insertion loss of 1 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It has an amplitude balance of 0.3 dB and phase balance of ±4°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors and measures 70 × 112 × 12 mm, mounted via four 3.2 mm through-holes. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-1000-3000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 1000.00 to 3000.00 MHz |
| Insertion Loss | 1.00 dB |