The NPD2-600-6000 is a 2-way power divider/combiner designed for operation from 0.6 to 6 GHz with 50 Ω impedance. It has a maximum insertion loss of 1.0 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. Amplitude balance is ±0.2 dB for SMA and 0.2 dB max for N-type connectors, with phase balance of ±2° for SMA and ±3° for N-type. The device supports 30 W average power as a divider and 2 W as a combiner. It is mounted via four through-holes: 2.8 mm for SMA and 3.4 mm for N-type. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-600-6000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 600.00 to 6000.00 MHz |
| Insertion Loss | 1.00 dB |