The NPD2-30-3000-2-N is a 2-way resistive power divider for RF applications from 0.03 to 3 GHz, with 50 Ω impedance, 2 W average power handling, and 6.8 dB maximum insertion loss. It features input and output VSWR of 1.2 max, 5.6 dB minimum isolation, and 0.3 dB maximum amplitude balance. Mounted via four M2.5 holes, it uses N female connectors and measures 38 × 32 × 20 mm, weighing 160 g. Operating temperature ranges from -35 to +75 ℃.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-30-3000-2-N |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 30.00 to 3000.00 MHz |
| Insertion Loss | 6.80 dB |