kTB Solutions 4-Way Power Dividers/Combiners NPD4-2000-40000-20-K

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-2000-40000-20-K is a 4-way power divider/combiner covering 2 to 40 GHz with a maximum insertion loss of 3 dB, input VSWR of 2.1, output VSWR of 1.6, and minimum isolation of 15 dB. It maintains amplitude balance within ±0.5 dB and phase balance within ±10°, with 50 Ω impedance and a maximum average power handling of 20 W as a divider or 1 W as a combiner. The unit measures 52×46×10 mm, weighs 120 g, and features 2.92 mm female stainless steel connectors with four 2.3 mm through-holes for mounting. It operates from -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

The NPD4-2000-40000-20-K is a 4-way power divider/combiner covering 2 to 40 GHz with a maximum insertion loss of 3 dB, input VSWR of 2.1, output VSWR of 1.6, and minimum isolation of 15 dB. It maintains amplitude balance within ±0.5 dB and phase balance within ±10°, with 50 Ω impedance and a maximum average power handling of 20 W as a divider or 1 W as a combiner. The unit measures 52×46×10 mm, weighs 120 g, and features 2.92 mm female stainless steel connectors with four 2.3 mm through-holes for mounting. It operates from -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-2000-40000-20-K - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-2000-40000-20-K
4-Way Power Dividers/Combiners NPD4-2000-40000-20-K
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-2000-40000-20-K
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors 2.92mm; 2.92mm
Frequency 2000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-700-6000 - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors N, TNC
Frequency 700.00 to 6000.00 MHz
View Details
16-Way Power Dividers/Combiners - NPD16-5-1000-2-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 5.00 to 1000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-1000-3000-30-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 1000.00 to 3000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-200-6000-50-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 200.00 to 6000.00 MHz
View Details