The NPD2-700-4000 is a 2-way power divider/combiner for frequencies from 0.7 to 4 GHz, with 50 Ω impedance, 0.6 dB maximum insertion loss, 1.25 maximum input VSWR, and 1.2 maximum output VSWR. It provides at least 20 dB isolation, ±0.2 dB amplitude balance, and ±3° phase balance. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit is mounted via four 3.2 mm through-holes and operates from -35 to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-700-4000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 700.00 to 4000.00 MHz |