The NPD4-600-3000 is a 4-way power divider/combiner operating from 0.6 to 3 GHz with 50 Ω impedance. It features a maximum insertion loss of 1.0 dB, input VSWR of 1.3 max, output VSWR of 1.2 max, and minimum isolation of 18 dB. Amplitude balance is within 0.3 dB max and phase balance is within ±4°. The device handles up to 50 W average power as a divider and 3 W as a combiner. It uses SMA female connectors and measures 108 × 85 × 12 mm, with four 3.2 mm through-holes for mounting. Operation temperature ranges from -35 to +75 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-600-3000 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 600.00 to 3000.00 MHz |
| Insertion Loss | 1.00 dB |