The NPD2-500-18000 is a 2-way power divider/combiner operating from 0.5 to 18 GHz with 50 Ω impedance. It is available with SMA or N connectors and mounted via four through-holes (Φ2.3 mm for SMA, Φ3.2 mm for N). Maximum insertion loss is 1.2 dB for SMA and 1.5 dB for N, with input VSWR of 1.6 max, output VSWR of 1.5 max, isolation of 16 dB min, amplitude balance of 0.3 dB max, and phase balance of ±5°. It handles 20 W average power as a divider and 1 W as a combiner, and operates from -45 °C to +85 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-500-18000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 500.00 to 18000.00 MHz |
| Insertion Loss | 1.50 dB |