kTB Solutions 3-Way Power Dividers/Combiners NPD3-100-350-30-S

Description
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
Request a Quote
Description
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD3-100-350-30-S is a 3-way power divider/combiner operating from 0.1 to 0.35 GHz, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 0.8 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. The device maintains an amplitude balance of ±0.4 dB and phase balance of ±4°, with a 50 Ω impedance. It supports up to 30 W average power as a divider and 2 W as a combiner. The unit measures 240 × 108 × 14 mm, weighs 650 g, and is mounted via four 4.4 mm through-holes with SMA female connectors. Operating temperature ranges from -35℃ to +75℃.

Datasheet Summary
Powered by GS/AI

The NPD3-100-350-30-S is a 3-way power divider/combiner operating from 0.1 to 0.35 GHz, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 0.8 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. The device maintains an amplitude balance of ±0.4 dB and phase balance of ±4°, with a 50 Ω impedance. It supports up to 30 W average power as a divider and 2 W as a combiner. The unit measures 240 × 108 × 14 mm, weighs 650 g, and is mounted via four 4.4 mm through-holes with SMA female connectors. Operating temperature ranges from -35℃ to +75℃.

Suppliers

Company
Product
Description
Supplier Links
3-Way Power Dividers/Combiners - NPD3-100-350-30-S - kTB Solutions
San Jose, CA, United States
3-Way Power Dividers/Combiners
NPD3-100-350-30-S
3-Way Power Dividers/Combiners NPD3-100-350-30-S
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.

kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD3-100-350-30-S
Product Name 3-Way Power Dividers/Combiners
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 100.00 to 350.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-98-102-30-N - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors Type N; N
Frequency 98.00 to 102.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-120-560-50-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 120.00 to 560.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-6000-18000-50-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 6000.00 to 18000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-18000-26500-20-K - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.92mm; 2.92mm
Frequency 18000.00 to 26500.00 MHz
View Details