The NPD2-210-240 is a 2-way power divider/combiner for frequencies between 0.21 and 0.24 GHz, with a maximum insertion loss of 0.3 dB, input and output VSWR of 1.2 max, and 20 dB min isolation. It maintains an amplitude balance of 0.2 dB and phase balance of ±2°, with a 50 Ω impedance. The device handles up to 50 W average power as a divider and 5 W as a combiner. It is housed in a case measuring 84 × 76 × 20 mm with N female connectors and mounted via four 3.2 mm through-holes. The operating temperature range is -35 °C to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-210-240 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 210.00 to 240.00 MHz |
| Insertion Loss | 0.30 dB |