The NPD3-2000-8000 is a 3-way power divider/combiner operating from 2 to 8 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test setups. It is available with SMA or N connectors, with maximum insertion loss of 1.0 dB (SMA) or 1.2 dB (N), input VSWR of 1.4:1 max, output VSWR of 1.3:1 max, and isolation of at least 18 dB. Amplitude balance is 0.5 dB max (SMA) or ±0.5 dB (N), and phase balance is ±5° (SMA) or ±6° (N). Average power handling is 20 W as a divider and 1 W as a combiner. The unit mounts via four 2.8 mm through-holes for SMA or four 3.2 mm through-holes for N connectors and operates from -45°C to +85°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-2000-8000 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 2000.00 to 8000.00 MHz |
| Insertion Loss | 1.20 dB |