kTB Solutions 12-Way Power Dividers/Combiners NPD12-700-6000-30-S

Description
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
Request a Quote
Description
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD12-700-6000-30-S is a 12-way power divider/combiner operating from 0.7 to 6 GHz with a maximum insertion loss of 4.3 dB, minimum isolation of 16 dB, and maximum VSWR of 1.6. It maintains an amplitude balance of ±1 dB and phase balance of ±20°, with a 50 Ω impedance and 30 W maximum average power handling. The device is housed in a case measuring 272 × 106 × 10 mm with SMA female connectors and mounting holes for five 3.2 mm diameter through-holes. It operates from -55 °C to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD12-700-6000-30-S is a 12-way power divider/combiner operating from 0.7 to 6 GHz with a maximum insertion loss of 4.3 dB, minimum isolation of 16 dB, and maximum VSWR of 1.6. It maintains an amplitude balance of ±1 dB and phase balance of ±20°, with a 50 Ω impedance and 30 W maximum average power handling. The device is housed in a case measuring 272 × 106 × 10 mm with SMA female connectors and mounting holes for five 3.2 mm diameter through-holes. It operates from -55 °C to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
12-Way Power Dividers/Combiners - NPD12-700-6000-30-S - kTB Solutions
San Jose, CA, United States
12-Way Power Dividers/Combiners
NPD12-700-6000-30-S
12-Way Power Dividers/Combiners NPD12-700-6000-30-S
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.

kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD12-700-6000-30-S
Product Name 12-Way Power Dividers/Combiners
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 700.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-0-8000 - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 0.00 to 8000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-1000-3000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 1000.00 to 3000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-3400-3800-K1-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 3400.00 to 3800.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-2000-9000-30-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 2000.00 to 9000.00 MHz
View Details