The NPD4-800-2500 is a 4-way power divider/combiner operating from 0.8 to 2.5 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 0.6 dB, input and output VSWR of 1.2 max, minimum isolation of 20 dB, amplitude balance of ±0.3 dB, and phase balance of ±4°. The device is packaged in a housing measuring 50 × 56 × 12 mm with SMA female connectors and mounting via four 2.8 mm through-holes. It supports up to 30 W average power as a divider and 2 W as a combiner, with an operating temperature range of -45°C to +85°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-800-2500 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 800.00 to 2500.00 MHz |