The NPD4-70-2000 is a 4-way power divider/combiner for frequencies from 70 to 2000 MHz, with a maximum insertion loss of 5.8 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It has an impedance of 50 Ω, amplitude balance of 0.4 dB maximum, and phase balance of ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It uses BNC female connectors, measures 208 × 178 × 18 mm, and is mounted via four 3.2 mm through-holes. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-70-2000 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | BNC; BNC |
| Frequency | 70.00 to 2000.00 MHz |
| Insertion Loss | 5.80 dB |