NPD4-300-3000 is a 4-way power divider/combiner for use in the 0.3 to 3 GHz frequency range with 50 Ω impedance. It has a maximum insertion loss of 1.2 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. Amplitude balance is within 0.3 dB and phase balance within ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is mounted via four 3.2 mm through-holes and uses SMA female connectors. The mechanical dimensions are 93 × 85 × 12 mm. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-300-3000 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 300.00 to 3000.00 MHz |
| Insertion Loss | 1.20 dB |