The NPD8-10-100-1-S is an 8-way power divider/combiner operating from 0.01 to 0.1 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 1 dB, input and output VSWR of 1.3 max, minimum isolation of 20 dB, amplitude balance of 0.4 dB max, and phase balance of ±4°. The device handles 1 W maximum as a divider and 0.5 W as a combiner. It is housed in a 120×32×13 mm enclosure with SMA female connectors and two 3 mm through-holes for mounting. Weight is 150 g, and it operates from -35 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-10-100-1-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 10.00 to 100.00 MHz |
| Insertion Loss | 1.00 dB |