The NPD2-400-6000 is a 2-way power divider/combiner operating from 0.4 to 6 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It is mounted via four 3.2 mm through-holes and features a maximum insertion loss of 1.2 dB with SMA connectors or 1.4 dB with N connectors, input VSWR of 1.3 max, output VSWR of 1.2 max, isolation of 20 dB min, amplitude balance of 0.2 dB max, and phase balance of ±3°. It handles up to 30 W average power as a divider and 2 W as a combiner. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-400-6000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 400.00 to 6000.00 MHz |
| Insertion Loss | 1.40 dB |