The NPD6-1000-1700 is a 6-way power divider/combiner designed for operation between 1 and 1.7 GHz with 50 Ω impedance. It features a maximum insertion loss of 1.0 dB, input VSWR of 1.3 max, output VSWR of 1.2 max, and minimum isolation of 20 dB. Amplitude balance is ±0.4 dB max, and phase balance is ±5° max for SMA connectors or ±4° for N and TNC types. The device supports up to 30 W average power as a divider and 2 W as a combiner. Mounting uses four ϕ2.8 mm through-holes for SMA or four ϕ3.2 mm through-holes for N and TNC connectors. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD6-1000-1700 |
| Product Name | 6-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 6-Way |
| Connectors | SMA, N, TNC |
| Frequency | 1000.00 to 1700.00 MHz |