kTB Solutions 16-Way Power Dividers/Combiners NPD16-0-3000-2-S

Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD16-0-3000-2-S is a 16-way resistive power divider designed for DC to 3 GHz operation with 50 Ω impedance and 2 W average power handling. It features a maximum insertion loss of 24 ± 2.5 dB, input and output VSWR of 1.4 max, and minimum isolation of 24 dB. Amplitude balance is within ±1.5 dB. The unit is housed in a metal case measuring 81.3 × 80.9 × 16 mm with SMA female connectors. It operates reliably from -35 °C to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD16-0-3000-2-S is a 16-way resistive power divider designed for DC to 3 GHz operation with 50 Ω impedance and 2 W average power handling. It features a maximum insertion loss of 24 ± 2.5 dB, input and output VSWR of 1.4 max, and minimum isolation of 24 dB. Amplitude balance is within ±1.5 dB. The unit is housed in a metal case measuring 81.3 × 80.9 × 16 mm with SMA female connectors. It operates reliably from -35 °C to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
16-Way Power Dividers/Combiners - NPD16-0-3000-2-S - kTB Solutions
San Jose, CA, United States
16-Way Power Dividers/Combiners
NPD16-0-3000-2-S
16-Way Power Dividers/Combiners NPD16-0-3000-2-S
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD16-0-3000-2-S
Product Name 16-Way Power Dividers/Combiners
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 0.00 to 3000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-80-110-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 80.00 to 110.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-34000-36000-20-K - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.92mm; 2.92mm
Frequency 34000.00 to 36000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-500-1000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 500.00 to 1000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-400-18000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 400.00 to 18000.00 MHz
View Details