kTB Solutions Datasheets for Oscilloscopes

Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more

Product Name Notes
Core specifications of this product: 13 GHz bandwidth, 4 standard analog channels, 40 GSa/s sampling rate per channel, 8-bit vertical resolution, and a maximum storage depth of 1 Gpts. In...
Introducing the all-new JHM8000HD Series high-resolution oscilloscopes. This series includes two models with 8 GHz/5 GHz bandwidth, and comes standard with a 20 GSa/s sampling rate and 12-bit vertical resolution...
JHM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. It offers 4 analog channels and 16 digital channels, with...
The brand-new JHM8000HDP Series high-resolution oscilloscopes. The JHM8000HDP Series includes two models: the JHM8804HDP with an 8 GHz bandwidth and the JHM8604HDP with a 6 GHz bandwidth. All models in...
The JHM6000HD Series High-Resolution Oscilloscope features a maximum bandwidth of 2 GHz and a sampling rate of up to 10 GSa/s. It is equipped with 4 analog channels, 1 EXT...
The JHM7000X Series, a flagship mixed-signal oscilloscope newly launched by KTB, excels in high-speed signal analysis with a bandwidth of up to 2.5 GHz and a sampling rate of up...
The JPO6000LP Series high-resolution compact oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 2.5 GSa/s. It is equipped with 4/8 analog channels, one...
PLDRO, the abbreviation of Phase Locked Dielectric Resonator Oscillators, is a high stable and reliable frequency source. kTB Solutions supplies very low phase noise PLDRO at frequencies up to 40GHz.