The NPD2-30-300-2-N is a 2-way resistive power divider operating from 0.03 to 0.3 GHz with a maximum insertion loss of 6.8 dB, input and output VSWR of 1.2 max, and 5.6 dB minimum isolation. It has an amplitude balance of 0.3 dB max and phase balance of ±3°, with 50 Ω impedance and 2 W average power handling. The device features N female connectors, is mounted via four M2.5 holes 5 mm deep, and measures 38 × 32 × 20 mm excluding connectors, weighing 160 g. It operates from -35 to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-30-300-2-N |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 30.00 to 300.00 MHz |
| Insertion Loss | 6.80 dB |