The NPD2-5000-6000-K2-N-
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-5000-6000-K2-N-IP65 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 5000.00 to 6000.00 MHz |
| Insertion Loss | 0.50 dB |