The NPD16-2000-18000-20-
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD16-2000-18000-20-S |
| Product Name | 16-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 16-Way |
| Connectors | SMA; SMA |
| Frequency | 2000.00 to 18000.00 MHz |
| Insertion Loss | 5.00 dB |