kTB Solutions 4-Way Power Dividers/Combiners NPD4-100-500-K3-N

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPD4-100-500-K3-N is a 4-way power divider/combiner operating from 0.1 to 0.5 GHz with 50 Ω impedance, featuring a maximum insertion loss of 0.8 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. It maintains an amplitude balance of ±0.2 dB and phase balance of ±3°. The device uses N female connectors and is mounted via four 5.4 mm through-holes. Average power handling is 300 W as a divider, 20 W as a combiner with Outline A, or 100 W as a combiner with Outline B. It operates from -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

NPD4-100-500-K3-N is a 4-way power divider/combiner operating from 0.1 to 0.5 GHz with 50 Ω impedance, featuring a maximum insertion loss of 0.8 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. It maintains an amplitude balance of ±0.2 dB and phase balance of ±3°. The device uses N female connectors and is mounted via four 5.4 mm through-holes. Average power handling is 300 W as a divider, 20 W as a combiner with Outline A, or 100 W as a combiner with Outline B. It operates from -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-100-500-K3-N - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-100-500-K3-N
4-Way Power Dividers/Combiners NPD4-100-500-K3-N
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-100-500-K3-N
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 100.00 to 500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

12-Way Power Dividers/Combiners - NPD12-5000-6000-20-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 5000.00 to 6000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-500-2000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 500.00 to 2000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-100-400-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 100.00 to 400.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-500-6000 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 500.00 to 6000.00 MHz
View Details