NPD4-400-470-30-S is a 4-way power divider/combiner designed for operation between 0.4 and 0.47 GHz, with a maximum insertion loss of 0.5 dB, input VSWR of 1.2, and output VSWR of 1.15. It provides minimum 20 dB isolation and maintains amplitude balance within 0.3 dB and phase balance within ±3°. The device has a 50 Ω impedance, handles up to 30 W average power as a divider and 2 W as a combiner, and features SMA female connectors. It measures 114 × 110 × 14 mm and is mounted via four 4.4 mm through-holes. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-400-470-30-S |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 400.00 to 470.00 MHz |
| Insertion Loss | 0.50 dB |