The NPD4-150-960 is a 4-way power divider/combiner designed for use between 150 and 960 MHz, with 50 Ω impedance. It features a maximum insertion loss of 1.4 dB, input VSWR of 1.4:1, output VSWR of 1.3:1, minimum isolation of 20 dB, amplitude balance of 0.4 dB maximum, and phase balance of ±4°. It handles up to 50 W average power as a divider and 2 W as a combiner. The unit measures 214 × 132 × 20 mm and uses N-female connectors with 4 × Φ4.2 mm mounting holes. It operates from -35 °C to +75 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-150-960 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | Type N; N |
| Frequency | 150.00 to 960.00 MHz |
| Insertion Loss | 1.40 dB |