kTB Solutions 8-Way Power Dividers/Combiners NPD8-2000-26500

Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPD8-2000-26500 is an 8-way power divider/combiner operating from 2 to 26.5 GHz with a maximum insertion loss of 3.2 dB, input VSWR of 1.9, output VSWR of 1.6, and minimum isolation of 16 dB. It maintains an amplitude balance of ±0.8 dB and phase balance of ±10°, with a 50 Ω impedance and average power handling of 20 W as a divider or 1 W as a combiner. The device measures 88 × 123.5 × 10 mm and features SMA female or 2.92 mm female connectors, mounted via four 2.8 mm through-holes. Operating temperature ranges from -45 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

NPD8-2000-26500 is an 8-way power divider/combiner operating from 2 to 26.5 GHz with a maximum insertion loss of 3.2 dB, input VSWR of 1.9, output VSWR of 1.6, and minimum isolation of 16 dB. It maintains an amplitude balance of ±0.8 dB and phase balance of ±10°, with a 50 Ω impedance and average power handling of 20 W as a divider or 1 W as a combiner. The device measures 88 × 123.5 × 10 mm and features SMA female or 2.92 mm female connectors, mounted via four 2.8 mm through-holes. Operating temperature ranges from -45 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
8-Way Power Dividers/Combiners - NPD8-2000-26500 - kTB Solutions
San Jose, CA, United States
8-Way Power Dividers/Combiners
NPD8-2000-26500
8-Way Power Dividers/Combiners NPD8-2000-26500
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD8-2000-26500
Product Name 8-Way Power Dividers/Combiners
0º Power Divider Division: 8-Way
Connectors SMA (optional feature); 2.92mm (optional feature); SMA, 2.92mm
Frequency 2000.00 to 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-5-1000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA, N, BNC
Frequency 5.00 to 1000.00 MHz
View Details
16-Way Power Dividers/Combiners - NPD16-5-300-1-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 5.00 to 300.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-30-3000-2-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 30.00 to 3000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-20000-40000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 20000.00 to 40000.00 MHz
View Details