kTB Solutions 4-Way Power Dividers/Combiners NPD4-18000-50000-20-2

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-18000-50000-20-2 is a 4-way power divider/combiner operating from 18 to 50 GHz with a maximum insertion loss of 2.5 dB, input VSWR of 1.8, output VSWR of 1.6, and isolation of at least 15 dB. It maintains amplitude balance within 0.6 dB and phase balance within ±10°, with 50 Ω impedance and an average power rating of 20 W maximum as a divider or 1 W as a combiner. The device measures 24×52×10 mm, weighs 60 g, and uses 2.4 mm female stainless steel connectors with two 2.3 mm through-holes for mounting. It operates from -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

The NPD4-18000-50000-20-2 is a 4-way power divider/combiner operating from 18 to 50 GHz with a maximum insertion loss of 2.5 dB, input VSWR of 1.8, output VSWR of 1.6, and isolation of at least 15 dB. It maintains amplitude balance within 0.6 dB and phase balance within ±10°, with 50 Ω impedance and an average power rating of 20 W maximum as a divider or 1 W as a combiner. The device measures 24×52×10 mm, weighs 60 g, and uses 2.4 mm female stainless steel connectors with two 2.3 mm through-holes for mounting. It operates from -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-18000-50000-20-2 - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-18000-50000-20-2
4-Way Power Dividers/Combiners NPD4-18000-50000-20-2
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-18000-50000-20-2
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors 2.4mm; 2.4mm
Frequency 18000.00 to 50000.00 MHz
Insertion Loss 2.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-100-500-K5-7 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 7/16; 7/16DIN
Frequency 100.00 to 500.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-27000-52000-10-2 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.4mm; 2.4mm
Frequency 27000.00 to 52000.00 MHz
View Details
6-Way Power Dividers/Combiners - NPD6-8000-17000-20-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 8000.00 to 17000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-5-1000-R5-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 5.00 to 1000.00 MHz
View Details