The NPD4-1000-4000-30-S is a 4-way power divider/combiner operating from 1 to 4 GHz with a 50 Ω impedance. It features a maximum insertion loss of 0.8 dB, input VSWR of 1.3, output VSWR of 1.2, minimum isolation of 20 dB, amplitude balance of 0.3 dB, and phase balance of ±3°. It handles up to 30 W average power as a divider and 2 W as a combiner. The device is packaged in a 43 × 56 × 10 mm case with SMA female connectors and mounts via four 2.7 mm through-holes. Operating temperature ranges from -45°C to +85°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-1000-4000-30-S |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 1000.00 to 4000.00 MHz |
| Insertion Loss | 0.80 dB |