The NPD16-200-2000 is a 16-way power divider/combiner operating from 0.2 to 2 GHz, with a maximum insertion loss of 3.5 dB, input VSWR of 1.5, and output VSWR of 1.25. It provides a minimum isolation of 20 dB, amplitude balance within ±0.2 dB, and phase balance within ±2°, with 50 Ω impedance. Integrated N female input and SMA female output connectors are mounted on a 160 × 370 × 20 mm enclosure, secured via six 4.2 mm through-holes. Maximum average power is 30 W as a divider and 2 W as a combiner, with an operating temperature range of -40 to +70 °C.
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD16-200-2000 |
| Product Name | 16-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 16-Way |
| Connectors | SMA; SMA�O N |
| Frequency | 200.00 to 2000.00 MHz |