The NPD4-2500-4000-K2-N is a 4-way power divider/combiner operating from 2.5 to 4 GHz, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 1 dB, input VSWR of 1.35, output VSWR of 1.25, and minimum isolation of 18 dB. Amplitude balance is within 0.3 dB and phase balance within ±4°, with 50 Ω impedance. It handles up to 200 W average power as a divider and 20 W as a combiner. The unit measures 108 × 102 × 22 mm, weighs 850 g, and uses N female connectors with through-hole mounting. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-2500-4000-K2-N |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | Type N; N |
| Frequency | 2500.00 to 4000.00 MHz |
| Insertion Loss | 1.00 dB |