The NPD4-80-500-30-S is a 4-way power divider/combiner for frequencies from 0.08 to 0.5 GHz, with a maximum insertion loss of 1.5 dB, input VSWR of 1.25, output VSWR of 1.20, and minimum isolation of 20 dB. It maintains an amplitude balance of 0.2 dB maximum and phase balance of ±3°, with a 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors, measures 170 × 110 × 12 mm, weighs 500 g, and is mounted via four 4.4 mm through-holes. The operating temperature range is -45 °C to +85 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-80-500-30-S |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 80.00 to 500.00 MHz |
| Insertion Loss | 11.50 dB |