The NPD8-200-2300-30-S is an 8-way power divider/combiner operating from 0.2 to 2.3 GHz with a maximum insertion loss of 3 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It maintains an amplitude balance of 0.3 dB maximum and phase balance of ±4°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. Mounted with six 3.2 mm through-holes, its dimensions are 218 × 118 × 12 mm and it weighs 670 g. SMA female connectors are provided, and it operates from -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-200-2300-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 200.00 to 2300.00 MHz |
| Insertion Loss | 3.00 dB |