kTB Solutions 2-Way Power Dividers/Combiners NPD2-500-8000

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-500-8000 is a 2-way power divider/combiner operating from 0.5 to 8 GHz with a 50 Ω impedance. It features a maximum insertion loss of 1.5 dB (SMA) or 1.8 dB (N), an input VSWR of 1.25 max, and an output VSWR of 1.2 max. Isolation is 20 dB min, with amplitude balance of 0.2 dB max and phase balance of ±3°. The device handles 30 W average power as a divider and 2 W as a combiner. It is mounted via four 3.2 mm through-holes and operates from -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD2-500-8000 is a 2-way power divider/combiner operating from 0.5 to 8 GHz with a 50 Ω impedance. It features a maximum insertion loss of 1.5 dB (SMA) or 1.8 dB (N), an input VSWR of 1.25 max, and an output VSWR of 1.2 max. Isolation is 20 dB min, with amplitude balance of 0.2 dB max and phase balance of ±3°. The device handles 30 W average power as a divider and 2 W as a combiner. It is mounted via four 3.2 mm through-holes and operates from -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-500-8000 - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-500-8000
2-Way Power Dividers/Combiners NPD2-500-8000
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-500-8000
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 500.00 to 8000.00 MHz
Insertion Loss 1.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-1000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 1000.00 to 18000.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-200-2000-30-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 200.00 to 2000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-225-512-K1-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 225.00 to 512.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-1100-1700 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors BNC, TNC, N
Frequency 1100.00 to 1700.00 MHz
View Details