The NPD4-100-3000-30-S is a 4-way power divider/combiner operating from 0.1 to 3 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antennas. It measures 226 × 90 × 12 mm and weighs 620 g, featuring SMA female connectors and mounting via four 3.2 mm through-holes. Maximum insertion loss is 5.6 dB, with input VSWR of 1.3, output VSWR of 1.2, minimum isolation of 18 dB, amplitude balance of 0.3 dB, and phase balance of ±4°. It handles up to 30 W average power as a divider and 2 W as a combiner. The operating temperature range is -45 to +85 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-100-3000-30-S |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 100.00 to 3000.00 MHz |
| Insertion Loss | 5.60 dB |