The NPD12-600-6000 is a 12-way power divider/combiner designed for frequencies from 0.6 to 6 GHz, with 50 Ω impedance. It has a maximum insertion loss of 5.0 dB, input VSWR of 1.5, output VSWR of 1.3, minimum isolation of 18 dB, amplitude balance of 1.0 dB max, and phase balance of ±12°. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit measures 180 × 178 × 12 mm and features SMA female connectors with four 3.2 mm through-holes for mounting. Operating temperature ranges from -35 °C to +75 °C.
kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD12-600-6000 |
| Product Name | 12-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 12-Way |
| Connectors | SMA; SMA |
| Frequency | 600.00 to 6000.00 MHz |
| Insertion Loss | 5.00 dB |