The NPD3-0-6000-2-S is a 3-way resistive power divider designed for DC to 6 GHz applications, including amplifiers, mixers, antennas, and laboratory test setups. It features a 50Ω impedance, maximum insertion loss of 11 dB, input and output VSWR of 1.4 max, minimum isolation of 9 dB, amplitude balance of ±0.7 dB, and phase balance of ±10°. It handles 2 W average power and operates from -35°C to +75°C. The unit measures 25.4 × 29.3 × 16 mm and is mounted via two M2 holes with 5 mm depth, equipped with SMA female connectors. Weight is 25 g.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-0-6000-2-S |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA; SMA |
| Frequency | 0.00 to 6000.00 MHz |