NPD2-800-2500-S is a 2-way power divider/combiner operating from 0.8 to 2.5 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 0.5 dB, input and output VSWR of 1.2 max, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, and phase balance of ±2°. The device handles 30 W average power as a divider and 2 W as a combiner. housed in a 38 × 42 × 14 mm enclosure with SMA female connectors and mounted via two 2.8 mm through-holes. It operates reliably from -35 to +75 °C with a mechanical tolerance of ±0.5 mm.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-800-2500-S |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 800.00 to 2500.00 MHz |
| Insertion Loss | 0.50 dB |