The NPD2-1000-26500 is a 2-way power divider/combiner covering 1 to 26.5 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It has a maximum insertion loss of 1.2 dB, input VSWR of 1.7 max, output VSWR of 1.6 max, and minimum isolation of 16 dB. Amplitude balance is within ±0.5 dB and phase balance within ±6°. It handles up to 20 W average power as a divider and 1 W as a combiner. The unit measures 81 × 26 × 10 mm and mounts via four Ø2.3 mm through-holes, with SMA female or 2.92 mm female connectors. Operating temperature ranges from -45℃ to +85℃.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-1000-26500 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); 2.92mm (optional feature); SMA, 2.92mm |
| Frequency | 1000.00 to 26500.00 MHz |