The NPD4-800-5000-20-S is a 4-way power divider/combiner designed for operation from 0.8 to 5 GHz with a 50 Ω impedance. It features a maximum insertion loss of 1 dB, an input VSWR of 1.3 max, and an output VSWR of 1.25 max, with a minimum isolation of 18 dB and amplitude and phase balances of ±0.15 dB and ±2° respectively. The device handles up to 20 W average power as a divider and 1 W as a combiner. It is housed in a case measuring 120 × 72 × 12 mm with SMA female connectors and mounted via four 3.2 mm through-holes. Operating temperature ranges from -35°C to +75°C, and the unit weighs 260 g.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-800-5000-20-S |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 800.00 to 5000.00 MHz |