NPD2-0-2400-2-S is a 2-way resistive power divider designed for DC to 2.4 GHz operation with 2 W average power handling. It features a 50 Ω impedance, 6.0 ± 0.5 dB maximum insertion loss, 1.2 maximum input and output VSWR, and 6 dB minimum isolation. Amplitude balance is specified at 0.5 dB. The device uses SMA female connectors, measures 24.2 × 28 × 13.5 mm excluding connectors, and is mounted via three M2.5 screws with 5 mm depth. Operating temperature ranges from -35 °C to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-0-2400-2-S |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 0.00 to 2400.00 MHz |
| Insertion Loss | 6.00 dB |