NPD2-300-900 is a 2-way power divider/combiner designed for operation between 0.3 and 0.9 GHz with a 50 Ω impedance. It features a maximum insertion loss of 0.6 dB, input and output VSWR of 1.2 max, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, and phase balance of ±2°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is mounted via four 3.2 mm through-holes and uses SMA female connectors. Its mechanical dimensions are 82 × 48 × 12 mm, excluding connectors. Operating temperature ranges from -35 °C to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-300-900 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 300.00 to 900.00 MHz |
| Insertion Loss | 0.60 dB |