kTB Solutions 2-Way Power Dividers/Combiners NPD2-2-500-1-S

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-2-500-1-S is a 2-way power divider/combiner designed for use from 0.002 to 0.5 GHz with 50 Ω impedance. It features a maximum insertion loss of 0.6 dB, input and output VSWR of 1.3:1, minimum isolation of 20 dB, amplitude balance of ±0.3 dB, and phase balance of ±2°. It handles up to 1 W average power as a divider and 0.5 W as a combiner. The unit measures 28 × 28 × 12.7 mm, weighs 45 g, and uses SMA female connectors with two 2.8 mm through-holes for mounting. Operating temperature ranges from -35 °C to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD2-2-500-1-S is a 2-way power divider/combiner designed for use from 0.002 to 0.5 GHz with 50 Ω impedance. It features a maximum insertion loss of 0.6 dB, input and output VSWR of 1.3:1, minimum isolation of 20 dB, amplitude balance of ±0.3 dB, and phase balance of ±2°. It handles up to 1 W average power as a divider and 0.5 W as a combiner. The unit measures 28 × 28 × 12.7 mm, weighs 45 g, and uses SMA female connectors with two 2.8 mm through-holes for mounting. Operating temperature ranges from -35 °C to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-2-500-1-S - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-2-500-1-S
2-Way Power Dividers/Combiners NPD2-2-500-1-S
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-2-500-1-S
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 2.00 to 500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-700-5000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 700.00 to 5000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-440-900-60-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 440.00 to 900.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-34000-36000-20-K - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.92mm; 2.92mm
Frequency 34000.00 to 36000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-555-3400-30-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 555.00 to 3400.00 MHz
View Details