kTB Solutions Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| Core specifications of this product: Up to 2 analog output channels with 14-bit vertical resolution and a maximum sampling rate of 10 GSa/s, enabling output frequencies up to 4 GHz. | |
| External trigger output synchronization function Single-pulse output mode Network remote control capability | |
| The “Specifications”sect ion provides detailed descriptions of the product's warranted performance parameters. Unless otherwise specified, these specifications apply to the temperature range of 18°C to 28°C. "Typical values" refer to... | |
| The phase noise is below -122 dBc/Hz at 20 kHz offset (1 GHz carrier frequency), delivering a cleaner output signal. Under specific conditions, it can serve as a frequency source.source. |