NPD2-68-72-K2-N is a 2-way power divider/combiner designed for operation between 0.068 and 0.072 GHz with 50 Ω impedance. It has a maximum insertion loss of 0.3 dB, input and output VSWR of 1.2 max, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, and phase balance of ±2°. It handles up to 200 W average power as a divider and 20 W as a combiner. The unit measures 283×110×22 mm, weighs 1400 g, and features N female connectors with four Φ4.4 mm mounting holes. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-68-72-K2-N |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 68.00 to 72.00 MHz |
| Insertion Loss | 0.30 dB |