kTB Solutions 16-Way Power Dividers/Combiners NPD16-2000-6000-30-S

Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD16-2000-6000-30-S is a 16-way power divider/combiner covering 2 to 6 GHz with a maximum insertion loss of 2 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It maintains an amplitude balance of ±0.2 dB and phase balance of ±2°, operates at 50 Ω impedance, and handles up to 30 W average power as a divider or 2 W as a combiner. The unit is housed in a 218 × 80 × 12 mm metal case with SMA female stainless steel connectors and requires four 3.2 mm through-holes for mounting. It operates from -45 to +85 °C and weighs 500 g.

Datasheet Summary
Powered by GS/AI

The NPD16-2000-6000-30-S is a 16-way power divider/combiner covering 2 to 6 GHz with a maximum insertion loss of 2 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It maintains an amplitude balance of ±0.2 dB and phase balance of ±2°, operates at 50 Ω impedance, and handles up to 30 W average power as a divider or 2 W as a combiner. The unit is housed in a 218 × 80 × 12 mm metal case with SMA female stainless steel connectors and requires four 3.2 mm through-holes for mounting. It operates from -45 to +85 °C and weighs 500 g.

Suppliers

Company
Product
Description
Supplier Links
16-Way Power Dividers/Combiners - NPD16-2000-6000-30-S - kTB Solutions
San Jose, CA, United States
16-Way Power Dividers/Combiners
NPD16-2000-6000-30-S
16-Way Power Dividers/Combiners NPD16-2000-6000-30-S
kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD16-2000-6000-30-S
Product Name 16-Way Power Dividers/Combiners
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2000.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-700-2000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 700.00 to 2000.00 MHz
View Details
12-Way Power Dividers/Combiners - NPD12-5800-20-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 5800.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-10700-12750-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 10700.00 to 12750.00 MHz
View Details
12-Way Power Dividers/Combiners - NPD12-6000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 6000.00 to 18000.00 MHz
View Details