kTB Solutions 8-Way Power Dividers/Combiners NPD8-1000-6000-30-S

Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD8-1000-6000-30-S is an 8-way power divider/combiner operating from 1 to 6 GHz with a maximum insertion loss of 1.6 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. It has an amplitude balance of 0.3 dB max, phase balance of ±4°, and 50 Ω impedance. The part handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors made of passivated stainless steel, measures 110 × 82 × 10 mm, weighs 300 g, and is mounted via four 3.2 mm through-holes. The operational temperature range is -45 to +85°C.

Datasheet Summary
Powered by GS/AI

The NPD8-1000-6000-30-S is an 8-way power divider/combiner operating from 1 to 6 GHz with a maximum insertion loss of 1.6 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. It has an amplitude balance of 0.3 dB max, phase balance of ±4°, and 50 Ω impedance. The part handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors made of passivated stainless steel, measures 110 × 82 × 10 mm, weighs 300 g, and is mounted via four 3.2 mm through-holes. The operational temperature range is -45 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
8-Way Power Dividers/Combiners - NPD8-1000-6000-30-S - kTB Solutions
San Jose, CA, United States
8-Way Power Dividers/Combiners
NPD8-1000-6000-30-S
8-Way Power Dividers/Combiners NPD8-1000-6000-30-S
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD8-1000-6000-30-S
Product Name 8-Way Power Dividers/Combiners
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 1000.00 to 6000.00 MHz
Insertion Loss 1.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

12-Way Power Dividers/Combiners - NPD12-8000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 8000.00 to 12000.00 MHz
View Details
12-Way Power Dividers/Combiners - NPD12-240 - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 240.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-300-6000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 300.00 to 6000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-0-12400-R5-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 0.00 to 12400.00 MHz
View Details