kTB Solutions 2-Way Power Dividers/Combiners NPD2-1700-6000-50-S

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-1700-6000-50-S is a 2-way power divider/combiner operating from 1.7 to 6 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 0.5 dB, input and output VSWR of 1.4:1 max, minimum isolation of 18 dB, amplitude balance of ±0.2 dB max, and phase balance of ±2° max. The device handles 50 W average power and uses SMA female connectors. It measures 45.5 × 26.4 × 12.7 mm, with a tolerance of ±0.5 mm, and is mounted via two Φ2.4 mm through-holes.

Datasheet Summary
Powered by GS/AI

The NPD2-1700-6000-50-S is a 2-way power divider/combiner operating from 1.7 to 6 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 0.5 dB, input and output VSWR of 1.4:1 max, minimum isolation of 18 dB, amplitude balance of ±0.2 dB max, and phase balance of ±2° max. The device handles 50 W average power and uses SMA female connectors. It measures 45.5 × 26.4 × 12.7 mm, with a tolerance of ±0.5 mm, and is mounted via two Φ2.4 mm through-holes.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-1700-6000-50-S - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-1700-6000-50-S
2-Way Power Dividers/Combiners NPD2-1700-6000-50-S
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-1700-6000-50-S
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 1700.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-2000-8000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 2000.00 to 8000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-350-830 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors BNC; BNC
Frequency 350.00 to 830.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-500-2000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 500.00 to 2000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-4000-8000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 4000.00 to 8000.00 MHz
View Details